Mini-Circuits Ceramic Resonator Band Pass Filter, 1300 - 1400 MHz, 50Ω CBP-1350C+

Description
CBP-1350C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in aviation, mobile radio, broadband and fixed wireless.
Request a Quote
Description
CBP-1350C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in aviation, mobile radio, broadband and fixed wireless.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBP-1350C+ is a surface mount ceramic-coaxial-resonator bandpass filter with a 1300 to 1400 MHz passband and 50Ω impedance, designed for use in aviation, mobile radio, broadband, and fixed wireless applications. It features a shielded MP1766 case measuring 19.05 x 19.05 x 5.33 mm, with a typical insertion loss of 0.8 dB within the passband, VSWR of 1.3:1, and bandwidth rejection of 20 dB below 1125 MHz and above 1665 MHz. The device handles up to 5 W RF power input and operates reliably from -40°C to 85°C. RoHS compliant.

Datasheet Summary
Powered by GS/AI

CBP-1350C+ is a surface mount ceramic-coaxial-resonator bandpass filter with a 1300 to 1400 MHz passband and 50Ω impedance, designed for use in aviation, mobile radio, broadband, and fixed wireless applications. It features a shielded MP1766 case measuring 19.05 x 19.05 x 5.33 mm, with a typical insertion loss of 0.8 dB within the passband, VSWR of 1.3:1, and bandwidth rejection of 20 dB below 1125 MHz and above 1665 MHz. The device handles up to 5 W RF power input and operates reliably from -40°C to 85°C. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1300 - 1400 MHz, 50Ω - CBP-1350C+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1300 - 1400 MHz, 50Ω
CBP-1350C+
Ceramic Resonator Band Pass Filter, 1300 - 1400 MHz, 50Ω CBP-1350C+
CBP-1350C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in aviation, mobile radio, broadband and fixed wireless.

CBP-1350C+ is a ceramic-coaxial-resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in aviation, mobile radio, broadband and fixed wireless.

Supplier's Site Datasheet
RF Filters - 3157-CBP-1350C+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BANDPASS 1.35GHZ 13SMD

RF FILTER BANDPASS 1.35GHZ 13SMD

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CBP-1350C+ 3157-CBP-1350C+-ND
Product Name Ceramic Resonator Band Pass Filter, 1300 - 1400 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1350 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-EQY-3-283+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 4.3 dB
View Details
LTCC Band Pass Filter, 2400 - 2550 MHz, 50Ω - VBF-2450+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Thin Film Band Pass Filter, 7.45 - 7.8 GHz, 50Ω - ABF-7R625G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 7.62 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 63 - 77 MHz, 50Ω - SXBP-70+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers