Mini-Circuits Connectorized Band Pass Filter, 2350-2800 MHz VBFZ-2575-S+

Description
Connectorized Band Pass Filter, 2350-2800 MHz
Request a Quote
Description
Connectorized Band Pass Filter, 2350-2800 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

VBFZ-2575-S+ is a coaxial bandpass filter designed for harmonic rejection in transmitters, receivers, and test instrumentation, operating from 2350 to 2800 MHz with 50 ohm impedance. It features a stainless steel unibody case (FF1145) with SMA connectors, measuring 10.41 mm in length, 8.51 mm in width, and 7.92 mm in height, and weighs 11.8 grams. The filter exhibits typical insertion loss of 1.57 to 1.77 dB within the passband and maintains at least 30 dB rejection up to 9 GHz. It supports 7 W RF power input at 25°C, derating linearly to 3 W at 100°C, and operates reliably across -55°C to 100°C. The LTCC internal structure ensures temperature stability, and the part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

VBFZ-2575-S+ is a coaxial bandpass filter designed for harmonic rejection in transmitters, receivers, and test instrumentation, operating from 2350 to 2800 MHz with 50 ohm impedance. It features a stainless steel unibody case (FF1145) with SMA connectors, measuring 10.41 mm in length, 8.51 mm in width, and 7.92 mm in height, and weighs 11.8 grams. The filter exhibits typical insertion loss of 1.57 to 1.77 dB within the passband and maintains at least 30 dB rejection up to 9 GHz. It supports 7 W RF power input at 25°C, derating linearly to 3 W at 100°C, and operates reliably across -55°C to 100°C. The LTCC internal structure ensures temperature stability, and the part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Connectorized Band Pass Filter, 2350-2800 MHz - VBFZ-2575-S+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized Band Pass Filter, 2350-2800 MHz
VBFZ-2575-S+
Connectorized Band Pass Filter, 2350-2800 MHz VBFZ-2575-S+
Connectorized Band Pass Filter, 2350-2800 MHz

Connectorized Band Pass Filter, 2350-2800 MHz

Supplier's Site Datasheet
RF Filters - 3157-VBFZ-2575-S+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 2.575GHZ SMA

RF FILTER BAND PASS 2.575GHZ SMA

Buy Now Datasheet
RF Filters VBFZ-2575-S+
BANDPASS FLTR / SMA / ROHS

BANDPASS FLTR / SMA / ROHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number VBFZ-2575-S+ 3157-VBFZ-2575-S+-ND VBFZ-2575-S+
Product Name Connectorized Band Pass Filter, 2350-2800 MHz RF Filters RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Package Type Connectorized SMA In-Line Module
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 63 - 77 MHz, 50Ω - PBP-70+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
Lumped LC Band Pass Filter, 100 - 1000 MHz, 50Ω - BPF-C550+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 550 dB
View Details
3 suppliers
LTCC Band Pass Filter, 4040 - 6500 MHz, 50Ω - BFCV-5270+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
4 suppliers
Connectorized Band Pass Filter, 2000-2260 MHz - VBFZ-2130-S+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Package Type Connectorized
View Details
3 suppliers