Mini-Circuits LTCC Band Pass Filter, 4120 - 6440 MHz, 50Ω BFCN-5151+

Description
The BFCN-5151+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 4120 to 6440 MHz, these units offer excellent rejection over a deep stopband.
Request a Quote
Description
The BFCN-5151+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 4120 to 6440 MHz, these units offer excellent rejection over a deep stopband.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFCN-5151+ is a 50Ω LTCC bandpass filter designed for frequencies between 4120 and 6440 MHz, with a case style of FV1206-7 and physical dimensions of 3.20 mm x 1.60 mm x 1.30 mm. It provides a typical insertion loss of 1.2 dB within the passband and achieves return loss greater than 14 dB. The filter offers lower stopband insertion loss of at least 20 dB up to 3000 MHz and upper stopband rejection of at least 15 dB from 10450 to 14250 MHz. Operating and storage temperatures range from -55°C to +100°C, with a maximum RF power input of 1 W. It features wrap-around terminations, hermetic sealing, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The BFCN-5151+ is a 50Ω LTCC bandpass filter designed for frequencies between 4120 and 6440 MHz, with a case style of FV1206-7 and physical dimensions of 3.20 mm x 1.60 mm x 1.30 mm. It provides a typical insertion loss of 1.2 dB within the passband and achieves return loss greater than 14 dB. The filter offers lower stopband insertion loss of at least 20 dB up to 3000 MHz and upper stopband rejection of at least 15 dB from 10450 to 14250 MHz. Operating and storage temperatures range from -55°C to +100°C, with a maximum RF power input of 1 W. It features wrap-around terminations, hermetic sealing, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 4120 - 6440 MHz, 50Ω - BFCN-5151+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 4120 - 6440 MHz, 50Ω
BFCN-5151+
LTCC Band Pass Filter, 4120 - 6440 MHz, 50Ω BFCN-5151+
The BFCN-5151+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 4120 to 6440 MHz, these units offer excellent rejection over a deep stopband.

The BFCN-5151+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 4120 to 6440 MHz, these units offer excellent rejection over a deep stopband.

Supplier's Site Datasheet
Ceramic Filters - 3157-BFCN-5151+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-5151+CT-ND
Ceramic Filters 3157-BFCN-5151+CT-ND
5.151GHz Center Band Pass Ceramic Filter 2.32GHz 50Ohm 1206 (3216 Metric), 4 PC Pad

5.151GHz Center Band Pass Ceramic Filter 2.32GHz 50Ohm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 3157-BFCN-5151+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-5151+DKR-ND
Ceramic Filters 3157-BFCN-5151+DKR-ND
5.151GHz Center Band Pass Ceramic Filter 2.32GHz 50Ohm 1206 (3216 Metric), 4 PC Pad

5.151GHz Center Band Pass Ceramic Filter 2.32GHz 50Ohm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 3157-BFCN-5151+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-5151+TR-ND
Ceramic Filters 3157-BFCN-5151+TR-ND
5.151GHz Center Band Pass Ceramic Filter 2.32GHz 50Ohm 1206 (3216 Metric), 4 PC Pad

5.151GHz Center Band Pass Ceramic Filter 2.32GHz 50Ohm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFCN-5151+ 3157-BFCN-5151+CT-ND
Product Name LTCC Band Pass Filter, 4120 - 6440 MHz, 50Ω Ceramic Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 5151 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1110 - 1230 MHz, 50Ω - CBP-1170C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 6700 - 8600 MHz, 50Ω - BFHK-7851+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 7.6 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 57 - 61 MHz, 50Ω - BPF-B59+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 59 dB
View Details
3 suppliers