Mini-Circuits Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) CBL3NMQ-SM+

Description
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL3NMQ-SM+ is a 50Ω RF test cable with SMA-male to N-male connectors, designed for DC to 18 GHz applications. It measures 3 ft (0.92 m) in length and features a flexible blue FEP jacket with triple shielding for high shielding effectiveness exceeding 100 dB. The cable uses solid silver-plated copper-clad steel inner conductor, solid PTFE dielectric, and passivated stainless steel connectors with gold-plated beryllium copper center contacts. It operates reliably from -55°C to +105°C and has a maximum power handling of 88 W at 18 GHz. Insertion loss ranges from 0.6 dB at 2.5 GHz to 2.45 dB at 18 GHz, with return loss exceeding 17 dB across the band. The case style is GM1105-3, with overall dimensions of 10.67 × 7.92 × 22.35 × 19.05 mm (A×B×C×D) and a weight of 115 grams.

Datasheet Summary
Powered by GS/AI

CBL3NMQ-SM+ is a 50Ω RF test cable with SMA-male to N-male connectors, designed for DC to 18 GHz applications. It measures 3 ft (0.92 m) in length and features a flexible blue FEP jacket with triple shielding for high shielding effectiveness exceeding 100 dB. The cable uses solid silver-plated copper-clad steel inner conductor, solid PTFE dielectric, and passivated stainless steel connectors with gold-plated beryllium copper center contacts. It operates reliably from -55°C to +105°C and has a maximum power handling of 88 W at 18 GHz. Insertion loss ranges from 0.6 dB at 2.5 GHz to 2.45 dB at 18 GHz, with return loss exceeding 17 dB across the band. The case style is GM1105-3, with overall dimensions of 10.67 × 7.92 × 22.35 × 19.05 mm (A×B×C×D) and a weight of 115 grams.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL3NMQ-SM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)
CBL3NMQ-SM+
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) CBL3NMQ-SM+
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)

Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number CBL3NMQ-SM+
Product Name Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Precision Test Cable, 3.0 GHz, 3.28 ft. (1.0m) - CBL-1MFM-75+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers