Mini-Circuits Precision Test Cable, 3.0 GHz, 3.28 ft. (1.0m) CBL-1MFM-75+

Description
Mini-Circuits CBL-FM-75+ series 75Ω test cables provide extra rugged durability and flexibility for easy connections and long life in test environments. These cables support 75Ω test applications from DC to 3000 MHz and provide outstanding return loss and low insertion loss across their full frequency range with power handling up to 338W. They’re performance qualified up to 20,000 flex cycles and feature triple-shielded cable construction with F-type (M) to F-type (M) connectors. Available in a variety of lengths.
Request a Quote
Description
Mini-Circuits CBL-FM-75+ series 75Ω test cables provide extra rugged durability and flexibility for easy connections and long life in test environments. These cables support 75Ω test applications from DC to 3000 MHz and provide outstanding return loss and low insertion loss across their full frequency range with power handling up to 338W. They’re performance qualified up to 20,000 flex cycles and feature triple-shielded cable construction with F-type (M) to F-type (M) connectors. Available in a variety of lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits CBL-1MFM-75+ is a 75Ω test cable with F-type male connectors on both ends, designed for DC to 3000 MHz applications in test environments. It has a length of 1 meter and a case style ND1919-3.28 with dimensions of 1.00 × 13.72 × 12.70 mm. The cable features triple-shielded construction with a solid silver-plated copper clad steel conductor, PTFE dielectric, and FEP jacket, and uses passivated stainless steel connectors with gold-plated beryllium copper center contacts. It operates reliably from -55°C to +105°C, supports power handling up to 338 W at 0.5 GHz and 98 W at 3 GHz, and is qualified for 20,000 flex cycles. Return loss ranges from 22 to 37 dB and insertion loss from 0.32 to 1.11 dB across the frequency band. The cable is RoHS compliant and includes a six-month warranty for connector attachment failure under normal use.

Datasheet Summary
Powered by GS/AI

Mini-Circuits CBL-1MFM-75+ is a 75Ω test cable with F-type male connectors on both ends, designed for DC to 3000 MHz applications in test environments. It has a length of 1 meter and a case style ND1919-3.28 with dimensions of 1.00 × 13.72 × 12.70 mm. The cable features triple-shielded construction with a solid silver-plated copper clad steel conductor, PTFE dielectric, and FEP jacket, and uses passivated stainless steel connectors with gold-plated beryllium copper center contacts. It operates reliably from -55°C to +105°C, supports power handling up to 338 W at 0.5 GHz and 98 W at 3 GHz, and is qualified for 20,000 flex cycles. Return loss ranges from 22 to 37 dB and insertion loss from 0.32 to 1.11 dB across the frequency band. The cable is RoHS compliant and includes a six-month warranty for connector attachment failure under normal use.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 3.0 GHz, 3.28 ft. (1.0m) - CBL-1MFM-75+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 3.0 GHz, 3.28 ft. (1.0m)
CBL-1MFM-75+
Precision Test Cable, 3.0 GHz, 3.28 ft. (1.0m) CBL-1MFM-75+
Mini-Circuits CBL-FM-75+ series 75Ω test cables provide extra rugged durability and flexibility for easy connections and long life in test environments. These cables support 75Ω test applications from DC to 3000 MHz and provide outstanding return loss and low insertion loss across their full frequency range with power handling up to 338W. They’re performance qualified up to 20,000 flex cycles and feature triple-shielded cable construction with F-type (M) to F-type (M) connectors. Available in a variety of lengths.

Mini-Circuits CBL-FM-75+ series 75Ω test cables provide extra rugged durability and flexibility for easy connections and long life in test environments. These cables support 75Ω test applications from DC to 3000 MHz and provide outstanding return loss and low insertion loss across their full frequency range with power handling up to 338W. They’re performance qualified up to 20,000 flex cycles and feature triple-shielded cable construction with F-type (M) to F-type (M) connectors. Available in a variety of lengths.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number CBL-1MFM-75+
Product Name Precision Test Cable, 3.0 GHz, 3.28 ft. (1.0m)
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
USB CABLE 11 FT RoHS - USB-CBL-AB-11+ - Mini-Circuits
Specs
Product Type Serial; USB
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details