Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″ 141-12SM+

Description
The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Clad Steel.
Request a Quote
Description
The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Clad Steel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-12SM+ is a 12-inch, 50-ohm Hand-Flex™ coaxial cable with SMA-male connectors, designed for DC to 18 GHz interconnection in compact RF systems. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and tin-soaked copper braid shield, with a blue FEP insulating jacket. The cable supports an 8 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is up to 1.10 dB at 18 GHz, return loss is 17 dB minimum at 10-18 GHz, and power handling is 90 W at 18 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C. The case style is KQ1506-12 with approximate dimensions of 304.8 mm length, 9.14 mm outer diameter, and 18.32 g weight.

Datasheet Summary
Powered by GS/AI

The 141-12SM+ is a 12-inch, 50-ohm Hand-Flex™ coaxial cable with SMA-male connectors, designed for DC to 18 GHz interconnection in compact RF systems. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and tin-soaked copper braid shield, with a blue FEP insulating jacket. The cable supports an 8 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is up to 1.10 dB at 18 GHz, return loss is 17 dB minimum at 10-18 GHz, and power handling is 90 W at 18 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C. The case style is KQ1506-12 with approximate dimensions of 304.8 mm length, 9.14 mm outer diameter, and 18.32 g weight.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″
141-12SM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″ 141-12SM+
The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Clad Steel.

The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Clad Steel.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-12SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-12SM+-ND
Coaxial Cables (RF) 3157-141-12SM+-ND
"COAX CBL SMA TO SMA 12"""

"COAX CBL SMA TO SMA 12"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-12SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-12SM+
Cable Assemblies - Coaxial Cables (RF) 141-12SM+
CBL ASSY SMA PLUG TO PLUG 12"

CBL ASSY SMA PLUG TO PLUG 12"

Supplier's Site
Hflex Bl Ca Sm/sm 12 Rohs Mini-Circuits - 73AC0104 - Newark, An Avnet Company
Chicago, IL, United States
Hflex Bl Ca Sm/sm 12 Rohs Mini-Circuits
73AC0104
Hflex Bl Ca Sm/sm 12 Rohs Mini-Circuits 73AC0104
HFLEX BL CA SM/SM 12" ROHS

HFLEX BL CA SM/SM 12" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-12SM+ 3157-141-12SM+-ND 141-12SM+ 73AC0104
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Hflex Bl Ca Sm/sm 12 Rohs Mini-Circuits
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.42 ft (4.32 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL3NMQ-SM+ - Mini-Circuits
Specs
Cable Length 9.84 ft (30 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details