Mini-Circuits Flexible Interconnect, 0.047" center diameter, 40 GHz, 12.0″ FL47-12KMVM+

Description
The FL47-12KMVM+ is ideal for interconnection of coaxial components or sub-systems. The construction includes a silver- plated copper center conductor. The outer shield is silver plated copper braid, which minimizes signal leakage and at the same is flexible for easy bending. Dielectric is low loss FEP. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.
Request a Quote
Description
The FL47-12KMVM+ is ideal for interconnection of coaxial components or sub-systems. The construction includes a silver- plated copper center conductor. The outer shield is silver plated copper braid, which minimizes signal leakage and at the same is flexible for easy bending. Dielectric is low loss FEP. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL47-12KMVM+ is a 12-inch flexible coaxial cable with 50Ω impedance, designed for DC to 40 GHz interconnect applications between 2.92 mm male and 2.4 mm male connectors. It features a silver-plated copper center conductor, FEP dielectric, and silver-plated copper braid shield, with a blue FEP jacket. The cable supports a 5 mm static bend radius and 10 mm dynamic bend radius. Insertion loss is 2.9 dB typical at 40 GHz, with return loss of 23 dB typical at 40 GHz. Power handling is rated at 2 W at 40 GHz and 61 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55 °C to +100 °C.

Datasheet Summary
Powered by GS/AI

The FL47-12KMVM+ is a 12-inch flexible coaxial cable with 50Ω impedance, designed for DC to 40 GHz interconnect applications between 2.92 mm male and 2.4 mm male connectors. It features a silver-plated copper center conductor, FEP dielectric, and silver-plated copper braid shield, with a blue FEP jacket. The cable supports a 5 mm static bend radius and 10 mm dynamic bend radius. Insertion loss is 2.9 dB typical at 40 GHz, with return loss of 23 dB typical at 40 GHz. Power handling is rated at 2 W at 40 GHz and 61 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55 °C to +100 °C.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.047
Brooklyn, NY, United States
Flexible Interconnect, 0.047" center diameter, 40 GHz, 12.0″
FL47-12KMVM+
Flexible Interconnect, 0.047" center diameter, 40 GHz, 12.0″ FL47-12KMVM+
The FL47-12KMVM+ is ideal for interconnection of coaxial components or sub-systems. The construction includes a silver- plated copper center conductor. The outer shield is silver plated copper braid, which minimizes signal leakage and at the same is flexible for easy bending. Dielectric is low loss FEP. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.

The FL47-12KMVM+ is ideal for interconnection of coaxial components or sub-systems. The construction includes a silver- plated copper center conductor. The outer shield is silver plated copper braid, which minimizes signal leakage and at the same is flexible for easy bending. Dielectric is low loss FEP. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number FL47-12KMVM+
Product Name Flexible Interconnect, 0.047" center diameter, 40 GHz, 12.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers