Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 2.0″ 086-2SM+

Description
The 086-SM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor. The 086-SM+ Series Hand-Flex™ cables are available in variety of length to meet your requirements.
Request a Quote
Description
The 086-SM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor. The 086-SM+ Series Hand-Flex™ cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-2SM+ is a 50Ω Hand-Flex™ coaxial cable with SMA-male connectors, 2 inches long, designed for DC to 18 GHz applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield tin-soaked for flexibility and low leakage. The cable has a 6 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. The blue FEP jacket standard reduces accidental shorting risks. Insertion loss is up to 0.62 dB at 18 GHz, return loss is 16 dB minimum at 18 GHz, and power handling is 35 W at 18 GHz at sea level. Operating temperature ranges from -45°C to +85°C, housing a connector interface meeting MIL-STD-348 Case Style KP1505-2.

Datasheet Summary
Powered by GS/AI

The 086-2SM+ is a 50Ω Hand-Flex™ coaxial cable with SMA-male connectors, 2 inches long, designed for DC to 18 GHz applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield tin-soaked for flexibility and low leakage. The cable has a 6 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. The blue FEP jacket standard reduces accidental shorting risks. Insertion loss is up to 0.62 dB at 18 GHz, return loss is 16 dB minimum at 18 GHz, and power handling is 35 W at 18 GHz at sea level. Operating temperature ranges from -45°C to +85°C, housing a connector interface meeting MIL-STD-348 Case Style KP1505-2.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 2.0″
086-2SM+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 2.0″ 086-2SM+
The 086-SM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor. The 086-SM+ Series Hand-Flex™ cables are available in variety of length to meet your requirements.

The 086-SM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor. The 086-SM+ Series Hand-Flex™ cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-2SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-2SM+-ND
Coaxial Cables (RF) 3157-086-2SM+-ND
"COAX CABLE SMA TO SMA 2"""

"COAX CABLE SMA TO SMA 2"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-2SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-2SM+
Cable Assemblies - Coaxial Cables (RF) 086-2SM+
CBL ASSY SMA PLUG TO PLUG 2"

CBL ASSY SMA PLUG TO PLUG 2"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-2SM+ 3157-086-2SM+-ND 086-2SM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 2.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Armored Test Cable, 40.0 GHz, 18.0″ - KBL-1.5FT-LOW+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.25 ft (3.81 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2.67 ft (8.13 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers