Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 24.0″ 141-24SBSM+

Description
Mini-Circuits' 141 SBSM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. SMA female bulkhead connector at one end is equipped with a nickel-plated brass flange for secure connections directly to equipment housing panels. SMA male connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141 SBSM+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.
Request a Quote Datasheet
Description
Mini-Circuits' 141 SBSM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. SMA female bulkhead connector at one end is equipped with a nickel-plated brass flange for secure connections directly to equipment housing panels. SMA male connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141 SBSM+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 24.0″
141-24SBSM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 24.0″ 141-24SBSM+
Mini-Circuits' 141 SBSM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. SMA female bulkhead connector at one end is equipped with a nickel-plated brass flange for secure connections directly to equipment housing panels. SMA male connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141 SBSM+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.

Mini-Circuits' 141 SBSM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. SMA female bulkhead connector at one end is equipped with a nickel-plated brass flange for secure connections directly to equipment housing panels. SMA male connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141 SBSM+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-24SBSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-24SBSM+-ND
Coaxial Cables (RF) 3157-141-24SBSM+-ND
"COAX CBL SMA TO SMA 24"""

"COAX CBL SMA TO SMA 24"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-24SBSM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-24SBSM+
Cable Assemblies - Coaxial Cables (RF) 141-24SBSM+
HFLEX BL CA SFB/SM 24" ROHS

HFLEX BL CA SFB/SM 24" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-24SBSM+ 3157-141-24SBSM+-ND 141-24SBSM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 24.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Stable Flex Cable, DC-18 GHz, 1.0 ft. (0.3m) - CBN-1FT-TMTM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type TNC-Male
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2.5 ft (7.62 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers