Mini-Circuits Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) CBL-6FT-NMNM+

Description
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL-6FT-NMNM+ is a 6-foot (1.83-meter) RF test cable with N-type male connectors, designed for DC to 18 GHz operation in high-frequency test applications. The cable features a solid silver-plated copper-clad steel conductor, solid PTFE dielectric, triple shielding with aluminum-polyimide tape and dual silver-plated copper braids, and a blue FEP jacket. It measures 22.35 mm in diameter and weighs 215 grams. The cable operates from -55 °C to +105 °C, provides shielding effectiveness greater than 100 dB, and supports power handling up to 88 W at 18 GHz. Insertion loss ranges from 1.2 dB at DC to 4.6 dB at 18 GHz, and return loss varies from 17 dB to 30 dB across the frequency band. The connectors are passivated stainless steel with gold-plated beryllium copper center contacts and a captive contact design.

Datasheet Summary
Powered by GS/AI

CBL-6FT-NMNM+ is a 6-foot (1.83-meter) RF test cable with N-type male connectors, designed for DC to 18 GHz operation in high-frequency test applications. The cable features a solid silver-plated copper-clad steel conductor, solid PTFE dielectric, triple shielding with aluminum-polyimide tape and dual silver-plated copper braids, and a blue FEP jacket. It measures 22.35 mm in diameter and weighs 215 grams. The cable operates from -55 °C to +105 °C, provides shielding effectiveness greater than 100 dB, and supports power handling up to 88 W at 18 GHz. Insertion loss ranges from 1.2 dB at DC to 4.6 dB at 18 GHz, and return loss varies from 17 dB to 30 dB across the frequency band. The connectors are passivated stainless steel with gold-plated beryllium copper center contacts and a captive contact design.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-NMNM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
CBL-6FT-NMNM+
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) CBL-6FT-NMNM+
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)

Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-CBL-6FT-NMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-CBL-6FT-NMNM+-ND
Coaxial Cables (RF) 3157-CBL-6FT-NMNM+-ND
PRECISION TEST CABLE, 18.0 GHZ

PRECISION TEST CABLE, 18.0 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number CBL-6FT-NMNM+ 3157-CBL-6FT-NMNM+-ND
Product Name Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) Coaxial Cables (RF)
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers