Mini-Circuits Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) CBL-3FT-SMNM+

Description
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL-3FT-SMNM+ is a 3-foot (0.92-meter) RF test cable with SMA male and N-type male connectors, designed for DC to 18 GHz operation in high-reliability testing applications. It features a 50-ohm impedance, triple-shielded construction with silver-plated copper braid and aluminum-polyimide tape, and a blue FEP jacket. Connectors are made of passivated stainless steel with gold-plated beryllium copper center contacts. The cable operates from -55 °C to +105 °C, supports shielding effectiveness greater than 100 dB, and handles up to 88 watts at 18 GHz. Maximum insertion loss is 2.45 dB at 18 GHz, while return loss exceeds 17 dB across the band. Its case style is GM1105-3 with dimensions of 10.67 mm wide, 7.92 mm thick, and 22.35 mm long including connectors, weighing 115 grams.

Datasheet Summary
Powered by GS/AI

CBL-3FT-SMNM+ is a 3-foot (0.92-meter) RF test cable with SMA male and N-type male connectors, designed for DC to 18 GHz operation in high-reliability testing applications. It features a 50-ohm impedance, triple-shielded construction with silver-plated copper braid and aluminum-polyimide tape, and a blue FEP jacket. Connectors are made of passivated stainless steel with gold-plated beryllium copper center contacts. The cable operates from -55 °C to +105 °C, supports shielding effectiveness greater than 100 dB, and handles up to 88 watts at 18 GHz. Maximum insertion loss is 2.45 dB at 18 GHz, while return loss exceeds 17 dB across the band. Its case style is GM1105-3 with dimensions of 10.67 mm wide, 7.92 mm thick, and 22.35 mm long including connectors, weighing 115 grams.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SMNM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)
CBL-3FT-SMNM+
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) CBL-3FT-SMNM+
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)

Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-CBL-3FT-SMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-CBL-3FT-SMNM+-ND
Coaxial Cables (RF) 3157-CBL-3FT-SMNM+-ND
"COAX CBL SMA TO N-TYPE 36"""

"COAX CBL SMA TO N-TYPE 36"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CBL-3FT-SMNM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
CBL-3FT-SMNM+
Cable Assemblies - Coaxial Cables (RF) CBL-3FT-SMNM+
PRECISION TEST CABLE, 18.0 GHZ

PRECISION TEST CABLE, 18.0 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CBL-3FT-SMNM+ 3157-CBL-3FT-SMNM+-ND CBL-3FT-SMNM+
Product Name Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Armored Test Cable, 40.0 GHz, 78.7″ - KBL-2M-LOW+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers