Mini-Circuits Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) CBL-3FT-SFSM+

Description
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL-3FT-SFSM+ is a 50 Ω, 3-foot (0.91 m) test cable with SMA-female to SMA-male connectors, designed for DC to 18 GHz applications. It features a solid silver-plated copper-clad steel center conductor, solid PTFE dielectric, triple shielding with silver-plated copper braid and aluminum-polyimide tape, and a blue FEP jacket. The connectors are passivated stainless steel with gold-plated beryllium copper center contacts and PTFE dielectric. Maximum operating and storage temperature is -55°C to +105°C. Insertion loss ranges from 0.6 dB at DC to 2.5 GHz to 2.45 dB at 12 to 18 GHz. Return loss exceeds 22 dB across the band. Shielding effectiveness is greater than 100 dB. Physical dimensions are 12.95 mm (A), 10.67 mm (C), 7.92 mm (D), and 90 grams weight.

Datasheet Summary
Powered by GS/AI

CBL-3FT-SFSM+ is a 50 Ω, 3-foot (0.91 m) test cable with SMA-female to SMA-male connectors, designed for DC to 18 GHz applications. It features a solid silver-plated copper-clad steel center conductor, solid PTFE dielectric, triple shielding with silver-plated copper braid and aluminum-polyimide tape, and a blue FEP jacket. The connectors are passivated stainless steel with gold-plated beryllium copper center contacts and PTFE dielectric. Maximum operating and storage temperature is -55°C to +105°C. Insertion loss ranges from 0.6 dB at DC to 2.5 GHz to 2.45 dB at 12 to 18 GHz. Return loss exceeds 22 dB across the band. Shielding effectiveness is greater than 100 dB. Physical dimensions are 12.95 mm (A), 10.67 mm (C), 7.92 mm (D), and 90 grams weight.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFSM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)
CBL-3FT-SFSM+
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) CBL-3FT-SFSM+
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)

Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-CBL-3FT-SFSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-CBL-3FT-SFSM+-ND
Coaxial Cables (RF) 3157-CBL-3FT-SFSM+-ND
PRECISION TEST CABLE, 18.0 GHZ

PRECISION TEST CABLE, 18.0 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number CBL-3FT-SFSM+ 3157-CBL-3FT-SFSM+-ND
Product Name Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) Coaxial Cables (RF)
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Armored Test Cable, 40.0 GHz, 78.7″ - KBL-2M-LOW+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 120.0″ - ULC-10FT-SMSM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers