Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 6.0 GHz, 6.0″ 086-6SBMMCR+

Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The construction includes a silver-plated copper steel wire center conductor which maintains the shape after bending. The outer shield is copper braid, tin-soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low-loss PTFE. SMA female connector has passivated stainless steel coupling nut over a gold-plated connector body and Beryllium copper over a gold-plated center contact. MMCX-M connector has gold-plated, brass body and center conductor. The 086 Series Hand-Flex cables are available in variety of length to meet your requirements.
Request a Quote Datasheet
Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The construction includes a silver-plated copper steel wire center conductor which maintains the shape after bending. The outer shield is copper braid, tin-soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low-loss PTFE. SMA female connector has passivated stainless steel coupling nut over a gold-plated connector body and Beryllium copper over a gold-plated center contact. MMCX-M connector has gold-plated, brass body and center conductor. The 086 Series Hand-Flex cables are available in variety of length to meet your requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 6.0 GHz, 6.0″
086-6SBMMCR+
Hand-Flex Interconnect, 0.086" center diameter, 6.0 GHz, 6.0″ 086-6SBMMCR+
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The construction includes a silver-plated copper steel wire center conductor which maintains the shape after bending. The outer shield is copper braid, tin-soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low-loss PTFE. SMA female connector has passivated stainless steel coupling nut over a gold-plated connector body and Beryllium copper over a gold-plated center contact. MMCX-M connector has gold-plated, brass body and center conductor. The 086 Series Hand-Flex cables are available in variety of length to meet your requirements.

The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The construction includes a silver-plated copper steel wire center conductor which maintains the shape after bending. The outer shield is copper braid, tin-soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low-loss PTFE. SMA female connector has passivated stainless steel coupling nut over a gold-plated connector body and Beryllium copper over a gold-plated center contact. MMCX-M connector has gold-plated, brass body and center conductor. The 086 Series Hand-Flex cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-6SBMMCR+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-6SBMMCR+-ND
Coaxial Cables (RF) 3157-086-6SBMMCR+-ND
"COAX CBL SMA TO MMCX 6"""

"COAX CBL SMA TO MMCX 6"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-6SBMMCR+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-6SBMMCR+
Cable Assemblies - Coaxial Cables (RF) 086-6SBMMCR+
HFLEX BL CA SFB/MMCXMR 6" ROHS

HFLEX BL CA SFB/MMCXMR 6" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-6SBMMCR+ 3157-086-6SBMMCR+-ND 086-6SBMMCR+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 6.0 GHz, 6.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-NMNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-SMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-NMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers