Mini-Circuits Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) CBL-3FT-SFNM+

Description
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL-3FT-SFNM+ is a 3-foot (0.91 m) RF test cable with SMA female and N-type male connectors, designed for DC to 18 GHz applications. It features a 50-ohm impedance, triple-shielded construction with a solid PTFE dielectric and FEP jacket, and stainless steel connectors with gold-plated beryllium copper center contacts. The cable operates over a temperature range of -55 °C to +105 °C and provides a shielding effectiveness greater than 100 dB. Insertion loss ranges from 0.6 dB at 2.5 GHz to 2.45 dB at 18 GHz, with return loss exceeding 17 dB above 6 GHz. The physical dimensions are 12.95 to 22.35 mm in diameter and 19.05 mm in length for the connector section, weighing 118 grams.

Datasheet Summary
Powered by GS/AI

CBL-3FT-SFNM+ is a 3-foot (0.91 m) RF test cable with SMA female and N-type male connectors, designed for DC to 18 GHz applications. It features a 50-ohm impedance, triple-shielded construction with a solid PTFE dielectric and FEP jacket, and stainless steel connectors with gold-plated beryllium copper center contacts. The cable operates over a temperature range of -55 °C to +105 °C and provides a shielding effectiveness greater than 100 dB. Insertion loss ranges from 0.6 dB at 2.5 GHz to 2.45 dB at 18 GHz, with return loss exceeding 17 dB above 6 GHz. The physical dimensions are 12.95 to 22.35 mm in diameter and 19.05 mm in length for the connector section, weighing 118 grams.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFNM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)
CBL-3FT-SFNM+
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) CBL-3FT-SFNM+
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)

Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number CBL-3FT-SFNM+
Product Name Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers