Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 4.0″ 141-4SMRC+

Description
The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold-plated stainless steel connector body and gold-plated, brass center conductor.
Request a Quote
Description
The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold-plated stainless steel connector body and gold-plated, brass center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-4SMRC+ is a 50Ω Hand-Flex™ coaxial cable, 4 inches long, with right-angle SMA male connectors, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield tin-soaked for flexibility and shielding. The cable has a tight 8 mm bend radius, an anti-torque nut to prevent connector stress, and a blue FEP insulating jacket. Insertion loss is 0.33 dB typical at 18 GHz, with return loss of 19 dB typical at 18 GHz. Power handling is 90 W at 18 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C. Dimensions are 101.6 mm length, 9.14 mm outer diameter, and 18.5 mm width including connector.

Datasheet Summary
Powered by GS/AI

The 141-4SMRC+ is a 50Ω Hand-Flex™ coaxial cable, 4 inches long, with right-angle SMA male connectors, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield tin-soaked for flexibility and shielding. The cable has a tight 8 mm bend radius, an anti-torque nut to prevent connector stress, and a blue FEP insulating jacket. Insertion loss is 0.33 dB typical at 18 GHz, with return loss of 19 dB typical at 18 GHz. Power handling is 90 W at 18 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C. Dimensions are 101.6 mm length, 9.14 mm outer diameter, and 18.5 mm width including connector.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 4.0″
141-4SMRC+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 4.0″ 141-4SMRC+
The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold-plated stainless steel connector body and gold-plated, brass center conductor.

The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold-plated stainless steel connector body and gold-plated, brass center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-4SMRC+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-4SMRC+-ND
Coaxial Cables (RF) 3157-141-4SMRC+-ND
HAND-FLEX INTERCONNECT

HAND-FLEX INTERCONNECT

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 141-4SMRC+ 3157-141-4SMRC+-ND
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 4.0″ Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Phase-Stable Flex Cable, DC-18 GHz, 3.0 ft. (0.9m) - CBN-3FT-TMTM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type TNC-Male
View Details
Armored Test Cable, 40.0 GHz, 24.0″ - KBL-2FT-LOW+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers