Mini-Circuits Precision Test Cable, 3.0 GHz, 3.0 ft. (0.91m) CBL-3FM-75+

Description
Mini-Circuits' CBL-FM-75+ Series 75Ω test cables provide extra-rugged durability and flexibility for easy connections and long life in test environments. These cables support 75Ω test applications from DC to 3000 MHz and provide outstanding return loss and low insertion loss across their full frequency range with power handling up to 338 W. They’re performance qualified up to 20,000 flex cycles and feature triple-shielded cable construction with F-type male to F-type male connectors. Available in a variety of lengths.
Request a Quote Datasheet
Description
Mini-Circuits' CBL-FM-75+ Series 75Ω test cables provide extra-rugged durability and flexibility for easy connections and long life in test environments. These cables support 75Ω test applications from DC to 3000 MHz and provide outstanding return loss and low insertion loss across their full frequency range with power handling up to 338 W. They’re performance qualified up to 20,000 flex cycles and feature triple-shielded cable construction with F-type male to F-type male connectors. Available in a variety of lengths.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 3.0 GHz, 3.0 ft. (0.91m) - CBL-3FM-75+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 3.0 GHz, 3.0 ft. (0.91m)
CBL-3FM-75+
Precision Test Cable, 3.0 GHz, 3.0 ft. (0.91m) CBL-3FM-75+
Mini-Circuits' CBL-FM-75+ Series 75Ω test cables provide extra-rugged durability and flexibility for easy connections and long life in test environments. These cables support 75Ω test applications from DC to 3000 MHz and provide outstanding return loss and low insertion loss across their full frequency range with power handling up to 338 W. They’re performance qualified up to 20,000 flex cycles and feature triple-shielded cable construction with F-type male to F-type male connectors. Available in a variety of lengths.

Mini-Circuits' CBL-FM-75+ Series 75Ω test cables provide extra-rugged durability and flexibility for easy connections and long life in test environments. These cables support 75Ω test applications from DC to 3000 MHz and provide outstanding return loss and low insertion loss across their full frequency range with power handling up to 338 W. They’re performance qualified up to 20,000 flex cycles and feature triple-shielded cable construction with F-type male to F-type male connectors. Available in a variety of lengths.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number CBL-3FM-75+
Product Name Precision Test Cable, 3.0 GHz, 3.0 ft. (0.91m)
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Armored Test Cable, 40.0 GHz, 39.4″ - KBL-1M-LOW+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-SMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details