Mini-Circuits Non-Magnetic Flex Cable, 0.086" center diameter, DC-18GHz 86N-10CSMPMSM

Description
The 86N-Series Hand-Flex™ coaxial cables are ideal for interconnection of coaxial components or subsystems. The cable construction includes silver-plated, copper-clad center conductor which maintains the new shape after bending. The outer shield is tin-soaked copper braid which not only minimizes signal leakage but remains flexible for easy bending. Connectors are nickel-free, gold-plated BeCu.
Request a Quote
Description
The 86N-Series Hand-Flex™ coaxial cables are ideal for interconnection of coaxial components or subsystems. The cable construction includes silver-plated, copper-clad center conductor which maintains the new shape after bending. The outer shield is tin-soaked copper braid which not only minimizes signal leakage but remains flexible for easy bending. Connectors are nickel-free, gold-plated BeCu.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 86N-10CSMPMSM is a 50Ω non-magnetic coaxial cable with SMP male and SMA male connectors, designed for DC to 18 GHz applications in cryogenic, test, and quantum computing environments. The cable has a 0.086 inch center diameter, silver-plated copper-clad center conductor, solid PTFE dielectric, and tin-soaked copper braid shield. It supports a bend radius of 8 mm for installation and 40 mm for repeated flexing, with an operating temperature range of -45 °C to +125 °C. Connectors are nickel-free, gold-plated beryllium copper. Insertion loss is 70.07 dB per 100 m at 1 GHz and 356.91 dB per 100 m at 18 GHz. Return loss is 32.26 dB typical, with VSWR of 1.05:1. Cable weight is 14 g/m, including 3.3 g for connectors. The cable is RoHS compliant and meets environmental rating ENV157.

Datasheet Summary
Powered by GS/AI

The 86N-10CSMPMSM is a 50Ω non-magnetic coaxial cable with SMP male and SMA male connectors, designed for DC to 18 GHz applications in cryogenic, test, and quantum computing environments. The cable has a 0.086 inch center diameter, silver-plated copper-clad center conductor, solid PTFE dielectric, and tin-soaked copper braid shield. It supports a bend radius of 8 mm for installation and 40 mm for repeated flexing, with an operating temperature range of -45 °C to +125 °C. Connectors are nickel-free, gold-plated beryllium copper. Insertion loss is 70.07 dB per 100 m at 1 GHz and 356.91 dB per 100 m at 18 GHz. Return loss is 32.26 dB typical, with VSWR of 1.05:1. Cable weight is 14 g/m, including 3.3 g for connectors. The cable is RoHS compliant and meets environmental rating ENV157.

Suppliers

Company
Product
Description
Supplier Links
Non-Magnetic Flex Cable, 0.086
Brooklyn, NY, United States
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18GHz
86N-10CSMPMSM
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18GHz 86N-10CSMPMSM
The 86N-Series Hand-Flex™ coaxial cables are ideal for interconnection of coaxial components or subsystems. The cable construction includes silver-plated, copper-clad center conductor which maintains the new shape after bending. The outer shield is tin-soaked copper braid which not only minimizes signal leakage but remains flexible for easy bending. Connectors are nickel-free, gold-plated BeCu.

The 86N-Series Hand-Flex™ coaxial cables are ideal for interconnection of coaxial components or subsystems. The cable construction includes silver-plated, copper-clad center conductor which maintains the new shape after bending. The outer shield is tin-soaked copper braid which not only minimizes signal leakage but remains flexible for easy bending. Connectors are nickel-free, gold-plated BeCu.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 86N-10CSMPMSM
Product Name Non-Magnetic Flex Cable, 0.086" center diameter, DC-18GHz
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers