Mini-Circuits Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) CBL-2M-SMNM+

Description
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL-2M-SMNM+ is a 2-meter RF test cable with SMA male to N-type male connectors, designed for DC to 18 GHz applications. It features a flexible blue FEP jacket, triple shielding for >100 dB shielding effectiveness, and stainless steel connectors with gold-plated beryllium copper center contacts. The cable operates from -55 °C to +105 °C and has a maximum power handling of 88 W at 18 GHz. Its overall dimensions are 2.00 m in length, 10.67 mm in diameter, and it weighs 184 grams.

Datasheet Summary
Powered by GS/AI

CBL-2M-SMNM+ is a 2-meter RF test cable with SMA male to N-type male connectors, designed for DC to 18 GHz applications. It features a flexible blue FEP jacket, triple shielding for >100 dB shielding effectiveness, and stainless steel connectors with gold-plated beryllium copper center contacts. The cable operates from -55 °C to +105 °C and has a maximum power handling of 88 W at 18 GHz. Its overall dimensions are 2.00 m in length, 10.67 mm in diameter, and it weighs 184 grams.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-SMNM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m)
CBL-2M-SMNM+
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) CBL-2M-SMNM+
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m)

Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m)

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-CBL-2M-SMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-CBL-2M-SMNM+-ND
Coaxial Cables (RF) 3157-CBL-2M-SMNM+-ND
COAX CBL SMA TO N-TYPE 6.6'

COAX CBL SMA TO N-TYPE 6.6'

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CBL-2M-SMNM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
CBL-2M-SMNM+
Cable Assemblies - Coaxial Cables (RF) CBL-2M-SMNM+
PRECISION TEST CABLE, 18.0 GHZ

PRECISION TEST CABLE, 18.0 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CBL-2M-SMNM+ 3157-CBL-2M-SMNM+-ND CBL-2M-SMNM+
Product Name Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 78.7″ - ULC-2M-SMSM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers