Mini-Circuits Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 24.0″ FL086-24SM+

Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver-plated which minimizes signal leakage and at the same is time flexible for easy bending. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver-plated which minimizes signal leakage and at the same is time flexible for easy bending. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL086-24SM+ is a 24-inch flexible coaxial cable with 50Ω impedance, designed for DC to 18 GHz applications. It features SMA male connectors, a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a blue FEP jacket. The cable has a minimum bend radius of 6 mm and a total length of 609.6 mm. It demonstrates typ. insertion loss of 1.5 dB at 18 GHz and typ. return loss of 29 dB at 18 GHz, with power handling up to 33 W at 18 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C. The connector housing is stainless steel with a gold-plated center pin, and the coupling nut is passivated stainless steel. The case style is SE2634-24, with overall dimensions of 609.6 × 9.14 × 8.00 mm.

Datasheet Summary
Powered by GS/AI

The FL086-24SM+ is a 24-inch flexible coaxial cable with 50Ω impedance, designed for DC to 18 GHz applications. It features SMA male connectors, a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a blue FEP jacket. The cable has a minimum bend radius of 6 mm and a total length of 609.6 mm. It demonstrates typ. insertion loss of 1.5 dB at 18 GHz and typ. return loss of 29 dB at 18 GHz, with power handling up to 33 W at 18 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C. The connector housing is stainless steel with a gold-plated center pin, and the coupling nut is passivated stainless steel. The case style is SE2634-24, with overall dimensions of 609.6 × 9.14 × 8.00 mm.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.086
Brooklyn, NY, United States
Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 24.0″
FL086-24SM+
Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 24.0″ FL086-24SM+
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver-plated which minimizes signal leakage and at the same is time flexible for easy bending. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.

The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver-plated which minimizes signal leakage and at the same is time flexible for easy bending. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-FL086-24SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-FL086-24SM+-ND
Coaxial Cables (RF) 3157-FL086-24SM+-ND
"COAX CBL SMA TO SMA 24"""

"COAX CBL SMA TO SMA 24"""

Buy Now Datasheet
Rf Cable Assemblies Hflex Bl Ca Sm/sm 24 Rohs Mini-Circuits - 55AK5632 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assemblies Hflex Bl Ca Sm/sm 24 Rohs Mini-Circuits
55AK5632
Rf Cable Assemblies Hflex Bl Ca Sm/sm 24 Rohs Mini-Circuits 55AK5632
RF CABLE ASSEMBLIES HFLEX BL CA SM/SM 24" ROHS

RF CABLE ASSEMBLIES HFLEX BL CA SM/SM 24" ROHS

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - FL086-24SM+ - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
FL086-24SM+
Cable Assemblies - Coaxial Cables (RF) FL086-24SM+
FLEX BL CA SM/SM 24"

FLEX BL CA SM/SM 24"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FL086-24SM+ 3157-FL086-24SM+-ND 55AK5632 FL086-24SM+
Product Name Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 24.0″ Coaxial Cables (RF) Rf Cable Assemblies Hflex Bl Ca Sm/sm 24 Rohs Mini-Circuits Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 3157-FLC-1M-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Phase-Stable Flex Cable, DC-26.5 GHz, 1.0 ft. (0.3m) - CBN-1FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers