Mini-Circuits Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) CBL-2FT-NMNM+

Description
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL-2FT-NMNM+ is a 2-foot (0.61-meter) flexible RF test cable with N-type male connectors, designed for DC to 18 GHz applications. It features a 50-ohm impedance, triple-shielded construction with silver-plated copper braid and aluminum-polyimide tape, and a blue FEP jacket. Connectors are made of passivated stainless steel with gold-plated beryllium copper center contacts. The cable operates reliably from -55 °C to +105 °C and provides shielding effectiveness greater than 100 dB. Insertion loss ranges from 0.4 dB at 2.5 GHz to 1.8 dB at 18 GHz, with return loss exceeding 17 dB across the band. Physical dimensions are 22.35 mm in length and 19.05 mm in diameter, weighing 137 grams.

Datasheet Summary
Powered by GS/AI

CBL-2FT-NMNM+ is a 2-foot (0.61-meter) flexible RF test cable with N-type male connectors, designed for DC to 18 GHz applications. It features a 50-ohm impedance, triple-shielded construction with silver-plated copper braid and aluminum-polyimide tape, and a blue FEP jacket. Connectors are made of passivated stainless steel with gold-plated beryllium copper center contacts. The cable operates reliably from -55 °C to +105 °C and provides shielding effectiveness greater than 100 dB. Insertion loss ranges from 0.4 dB at 2.5 GHz to 1.8 dB at 18 GHz, with return loss exceeding 17 dB across the band. Physical dimensions are 22.35 mm in length and 19.05 mm in diameter, weighing 137 grams.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-NMNM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)
CBL-2FT-NMNM+
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) CBL-2FT-NMNM+
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)

Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-CBL-2FT-NMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-CBL-2FT-NMNM+-ND
Coaxial Cables (RF) 3157-CBL-2FT-NMNM+-ND
"COAX CBL N-TYPE TO N-TYPE 24"""

"COAX CBL N-TYPE TO N-TYPE 24"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CBL-2FT-NMNM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
CBL-2FT-NMNM+
Cable Assemblies - Coaxial Cables (RF) CBL-2FT-NMNM+
PRECISION TEST CABLE, 18.0 GHZ

PRECISION TEST CABLE, 18.0 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CBL-2FT-NMNM+ 3157-CBL-2FT-NMNM+-ND CBL-2FT-NMNM+
Product Name Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.58 ft (4.83 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Female
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details