Mini-Circuits Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 12.0″ 047-12SMP+

Description
The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. The 047 Series Hand-Flex™ Cables features gold plated beryllium copper construction. The 047 Series Hand-Flex™ cables are available in variety of length to meet your requirements.
Request a Quote
Description
The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. The 047 Series Hand-Flex™ Cables features gold plated beryllium copper construction. The 047 Series Hand-Flex™ cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 047-12SMP+ is a 12-inch, 50Ω hand-formable coaxial cable with SMP-female connectors, designed for DC to 18 GHz applications in tight spaces. It has a minimum bend radius of 3.2 mm, an insertion loss of 1.65 dB at 18 GHz, and a return loss of 20 dB at 18 GHz. The cable features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, tin-soaked copper braid shield, and FEP blue jacket. Power handling is rated at 4.5 W at 18 GHz and 22.5 W at 0.5 GHz, with an operating temperature range of -45°C to 85°C. The connector body is stainless steel with gold plating, and the assembly meets MIL-STD-348. Dimensions are 304.80 mm length, 3.56 mm outer diameter, and weight of 0.1 grams.

Datasheet Summary
Powered by GS/AI

The 047-12SMP+ is a 12-inch, 50Ω hand-formable coaxial cable with SMP-female connectors, designed for DC to 18 GHz applications in tight spaces. It has a minimum bend radius of 3.2 mm, an insertion loss of 1.65 dB at 18 GHz, and a return loss of 20 dB at 18 GHz. The cable features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, tin-soaked copper braid shield, and FEP blue jacket. Power handling is rated at 4.5 W at 18 GHz and 22.5 W at 0.5 GHz, with an operating temperature range of -45°C to 85°C. The connector body is stainless steel with gold plating, and the assembly meets MIL-STD-348. Dimensions are 304.80 mm length, 3.56 mm outer diameter, and weight of 0.1 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.047
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 12.0″
047-12SMP+
Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 12.0″ 047-12SMP+
The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. The 047 Series Hand-Flex™ Cables features gold plated beryllium copper construction. The 047 Series Hand-Flex™ cables are available in variety of length to meet your requirements.

The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. The 047 Series Hand-Flex™ Cables features gold plated beryllium copper construction. The 047 Series Hand-Flex™ cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-047-12SMP+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-047-12SMP+-ND
Coaxial Cables (RF) 3157-047-12SMP+-ND
"COAX CBL SMP TO SMP 12"""

"COAX CBL SMP TO SMP 12"""

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 047-12SMP+ 3157-047-12SMP+-ND
Product Name Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 12.0″ Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL2SMQ-SM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Armored Test Cable, 40.0 GHz, 39.4″ - KBL-1M-LOW+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 5.0 ft. (1.52m) - CBL-5FT-SMSM+ - Mini-Circuits
Specs
Cable Length 5 ft (15.24 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers