Mini-Circuits Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) CBL-1.5M-SMNM+

Description
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL-1.5M-SMNM+ is a 1.5-meter RF test cable with SMA male and N-type male connectors, designed for DC to 18 GHz applications. It features a 50-ohm impedance, triple-shielded construction with silver-plated copper braid and FEP jacket, and passivated stainless steel connectors with gold-plated beryllium copper center contacts. The cable operates over a temperature range of -55 °C to +105 °C and provides shielding effectiveness greater than 100 dB. Insertion loss ranges from 0.9 dB at DC to 3.8 dB at 18 GHz, with return loss ranging from 17 dB to 30 dB depending on frequency. The overall length is 1.5 meters (4.92 feet), and the unit weighs 152 grams.

Datasheet Summary
Powered by GS/AI

CBL-1.5M-SMNM+ is a 1.5-meter RF test cable with SMA male and N-type male connectors, designed for DC to 18 GHz applications. It features a 50-ohm impedance, triple-shielded construction with silver-plated copper braid and FEP jacket, and passivated stainless steel connectors with gold-plated beryllium copper center contacts. The cable operates over a temperature range of -55 °C to +105 °C and provides shielding effectiveness greater than 100 dB. Insertion loss ranges from 0.9 dB at DC to 3.8 dB at 18 GHz, with return loss ranging from 17 dB to 30 dB depending on frequency. The overall length is 1.5 meters (4.92 feet), and the unit weighs 152 grams.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) - CBL-1.5M-SMNM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m)
CBL-1.5M-SMNM+
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) CBL-1.5M-SMNM+
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m)

Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m)

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number CBL-1.5M-SMNM+
Product Name Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m)
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Stable Flex Cable, DC-26.5 GHz., 6.0 ft. (1.8m) - CBN-6FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6NMQ-SM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers