Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″ 086-6SMR+

Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold-plated connector body and gold-plated, brass center conductor.
Request a Quote
Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold-plated connector body and gold-plated, brass center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-6SMR+ is a 6-inch, 50 Ω Hand-Flex™ coaxial cable with a right-angle SMA-male connector, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak for flexibility and shielding. The cable has a 6 mm minimum bend radius, an anti-torque nut to prevent connector stress, and a blue FEP insulating jacket. Insertion loss is up to 1.27 dB at 18 GHz, with return loss as high as 19 dB at 18 GHz. Power handling is rated at 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C. The connector meets MIL-STD-348 Case Style KP1679-6.

Datasheet Summary
Powered by GS/AI

The 086-6SMR+ is a 6-inch, 50 Ω Hand-Flex™ coaxial cable with a right-angle SMA-male connector, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak for flexibility and shielding. The cable has a 6 mm minimum bend radius, an anti-torque nut to prevent connector stress, and a blue FEP insulating jacket. Insertion loss is up to 1.27 dB at 18 GHz, with return loss as high as 19 dB at 18 GHz. Power handling is rated at 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C. The connector meets MIL-STD-348 Case Style KP1679-6.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″
086-6SMR+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″ 086-6SMR+
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold-plated connector body and gold-plated, brass center conductor.

The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold-plated connector body and gold-plated, brass center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-6SMR+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-6SMR+-ND
Coaxial Cables (RF) 3157-086-6SMR+-ND
"COAX CABLE SMA TO SMA 6"""

"COAX CABLE SMA TO SMA 6"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-6SMR+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-6SMR+
Cable Assemblies - Coaxial Cables (RF) 086-6SMR+
CBL ASSY SMA PLUG TO PLUG 6"

CBL ASSY SMA PLUG TO PLUG 6"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-6SMR+ 3157-086-6SMR+-ND 086-6SMR+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.08 ft (3.3 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers