Mini-Circuits Attenuators BW-S9W2+

Description
FXD ATTEN 2W SMA F/M 9DB ROHS
Request a Quote Datasheet
Description
FXD ATTEN 2W SMA F/M 9DB ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-S9W2+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-BW-S9W2+-ND
Attenuators 3157-BW-S9W2+-ND
FXD ATTEN 2W SMA F/M 9DB ROHS

FXD ATTEN 2W SMA F/M 9DB ROHS

Buy Now Datasheet
Attenuators - BW-S9W2+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-S9W2+
Attenuators BW-S9W2+
RF Attenuators 9dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 9dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-S9W2+-ND BW-S9W2+
Product Name Attenuators Attenuators
Attenuation 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-PAT-2+TR-ND - DigiKey
Specs
Attenuation 2 dB
Package Type 4-SMD, Flat Leads
View Details
2 suppliers
Fixed Attenuators - NFA4002 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details