The NFA4002 is a fixed attenuator for DC to 40 GHz applications, with 2 W power handling at 25°C, derated to 0.5 W at 125°C. It offers attenuation values from 0 to 50 dB in 50 Ω impedance and supports 2.92 mm, SMP, SSMP, or SSMA connectors. Length ranges from 16.5 mm to 49 mm depending on attenuation and connector type. Operating temperature is -55°C to +125°C. VSWR is 1.25-1.4 for 2.92 mm connectors and 1.45 for SMP/SSMP/SSMA. Attenuation accuracy is ±0.6 dB to ±1.2 dB across frequency and attenuation ranges. Peak power is 20 W for 1-30 dB models and 200 W for 40 and 50 dB models at 1 µs pulse width and 1% duty cycle.
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.
Features:
Applications:
Fixed Attenuators Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | NFA4002 |
| Product Name | Fixed Attenuators |
| Attenuator Type | Fixed |