Mini-Circuits Attenuators BW-S3-2W263A+

Description
3 DB FXD ATTN, DC - 26000 MHZ
Request a Quote Datasheet
Description
3 DB FXD ATTN, DC - 26000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-S3-2W263A+-ND - DigiKey
Thief River Falls, MN, United States
3 DB FXD ATTN, DC - 26000 MHZ

3 DB FXD ATTN, DC - 26000 MHZ

Buy Now Datasheet
RF and Wireless - Attenuators - BW-S3-2W263A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
BW-S3-2W263A+
RF and Wireless - Attenuators BW-S3-2W263A+
3 DB FXD ATTN, DC - 26000 MHZ

3 DB FXD ATTN, DC - 26000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-S3-2W263A+-ND BW-S3-2W263A+
Product Name Attenuators RF and Wireless - Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2030008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
6 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E6-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.1 to 1.65 :1
View Details
4 suppliers
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details