Mini-Circuits 6 dB Fixed Attenuator, DC - 65000 MHz, 50Ω BW-E6-1W653+

Description
The BW-Ex-1W653+ series of precision fixed attenuators achieves extremely wide frequency range from DC up to 65 GHz. Available in a variety of attention values for different requirements, these units support a broad range of system and test
Request a Quote Datasheet
Description
The BW-Ex-1W653+ series of precision fixed attenuators achieves extremely wide frequency range from DC up to 65 GHz. Available in a variety of attention values for different requirements, these units support a broad range of system and test
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E6-1W653+ - Mini-Circuits
Brooklyn, NY, United States
6 dB Fixed Attenuator, DC - 65000 MHz, 50Ω
BW-E6-1W653+
6 dB Fixed Attenuator, DC - 65000 MHz, 50Ω BW-E6-1W653+
The BW-Ex-1W653+ series of precision fixed attenuators achieves extremely wide frequency range from DC up to 65 GHz. Available in a variety of attention values for different requirements, these units support a broad range of system and test

The BW-Ex-1W653+ series of precision fixed attenuators achieves extremely wide frequency range from DC up to 65 GHz. Available in a variety of attention values for different requirements, these units support a broad range of system and test

Supplier's Site Datasheet
Attenuators - 3157-BW-E6-1W653+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN 1W 1.85MM 6DB ROHS

FXD ATTEN 1W 1.85MM 6DB ROHS

Buy Now Datasheet
Attenuators - BW-E6-1W653+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-E6-1W653+
Attenuators BW-E6-1W653+
RF Attenuators 6dB 0 Hz ~ 65 GHz 50 Ohms 1W 1.85mm In-Line Module

RF Attenuators 6dB 0 Hz ~ 65 GHz 50 Ohms 1W 1.85mm In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - BW-E6-1W653+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
BW-E6-1W653+
RF and Wireless - Attenuators BW-E6-1W653+
FXD ATTEN 1W 1.85MM 6DB ROHS

FXD ATTEN 1W 1.85MM 6DB ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number BW-E6-1W653+ 3157-BW-E6-1W653+-ND BW-E6-1W653+ BW-E6-1W653+
Product Name 6 dB Fixed Attenuator, DC - 65000 MHz, 50Ω Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-YAT-30A+TR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 6-VDFN Exposed Pad
View Details
4 suppliers
Attenuators - 3157-BW-S7W2+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Attenuators - 3157-GAT-7+TR-ND - DigiKey
Specs
Attenuation 7 dB
Package Type 4-SMD, No Lead
View Details
30 dB Programmable Attenuator, 1 MHz - 6 GHz - RCDAT-6000-30 - Mini-Circuits
Specs
Insertion Loss 1.8 dB
Attenuation 0.0 to 30 dB
Package Type Connectorized
View Details