Qorvo Attenuators QPC3223TR7

Description
50-6000MHZ 2-BIT, 18DB RANGE DSA
Request a Quote Datasheet
Description
50-6000MHZ 2-BIT, 18DB RANGE DSA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Thief River Falls, MN, United States
50-6000MHZ 2-BIT, 18DB RANGE DSA

50-6000MHZ 2-BIT, 18DB RANGE DSA

Buy Now Datasheet
Attenuators - 2312-QPC3223TR7CT-ND - DigiKey
Thief River Falls, MN, United States
50-6000MHZ 2-BIT, 18DB RANGE DSA

50-6000MHZ 2-BIT, 18DB RANGE DSA

Buy Now Datasheet
Attenuators - 2312-QPC3223TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
50-6000MHZ 2-BIT, 18DB RANGE DSA

50-6000MHZ 2-BIT, 18DB RANGE DSA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2312-QPC3223TR7TR-ND
Product Name Attenuators
Attenuation 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
4000 MHZ Attenuator - 852-DAT-31R5A-PN+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 4 GHz
Package Type Tape & Reel (TR)
View Details
2 suppliers
Fixed Attenuators - NFA1802 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details