5o.com Coaxial Attenuator 5o2030008N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o2030008N series comprises 300W coaxial attenuators designed for DC-8GHz applications in wireless communication, test equipment, radar, and satellite systems. Each variant features a 50Ω impedance, N male to female connectors, and a maximum VSWR of 1.25. Power handling is rated at 300W with attenuation values of 10, 20, 30, 40, or 50 dB, with tolerances of ±1.5 dB for 10 and 20 dB versions and ±0.9 dB for 30, 40, and 50 dB. The units operate within a storage temperature range of -55°C to +125°C and measure 360.0 mm in length and 120.0 mm in diameter, with a tolerance of ±2%. Air cooling is recommended for power levels exceeding 50W, and reverse connection must be avoided. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

The 5o2030008N series comprises 300W coaxial attenuators designed for DC-8GHz applications in wireless communication, test equipment, radar, and satellite systems. Each variant features a 50Ω impedance, N male to female connectors, and a maximum VSWR of 1.25. Power handling is rated at 300W with attenuation values of 10, 20, 30, 40, or 50 dB, with tolerances of ±1.5 dB for 10 and 20 dB versions and ±0.9 dB for 30, 40, and 50 dB. The units operate within a storage temperature range of -55°C to +125°C and measure 360.0 mm in length and 120.0 mm in diameter, with a tolerance of ±2%. Air cooling is recommended for power levels exceeding 50W, and reverse connection must be avoided. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o2030008N - 5o.com
Guangdong, China
Coaxial Attenuator
5o2030008N
Coaxial Attenuator 5o2030008N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o2030008N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o2050124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o20100265S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details