Mini-Circuits Attenuators BW-N40W5+

Description
FXD ATTEN 5W N F/M 40DB ROHS
Request a Quote Datasheet
Description
FXD ATTEN 5W N F/M 40DB ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-N40W5+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN 5W N F/M 40DB ROHS

FXD ATTEN 5W N F/M 40DB ROHS

Buy Now Datasheet
Attenuators - BW-N40W5+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-N40W5+
Attenuators BW-N40W5+
RF Attenuators 40dB 0 Hz ~ 18 GHz 50 Ohms 5W N-Type In-Line Module

RF Attenuators 40dB 0 Hz ~ 18 GHz 50 Ohms 5W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-N40W5+-ND BW-N40W5+
Product Name Attenuators Attenuators
Attenuation 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
WR22 to WR22 Flange Waveguide 20 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-20+ - Mini-Circuits
Specs
Frequency 33 to 50 GHz
VSWR 1.1 :1
Attenuation 19.8 dB
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details