Mini-Circuits Attenuators FW-2A+

Description
2 DB FIXED ATT, DC - 12000 MHZ
Request a Quote Datasheet
Description
2 DB FIXED ATT, DC - 12000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-FW-2A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-FW-2A+-ND
Attenuators 3157-FW-2A+-ND
2 DB FIXED ATT, DC - 12000 MHZ

2 DB FIXED ATT, DC - 12000 MHZ

Buy Now Datasheet
Attenuators - FW-2A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
FW-2A+
Attenuators FW-2A+
RF Attenuators 2dB 0 Hz ~ 12 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 2dB 0 Hz ~ 12 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - FW-2A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
FW-2A+
RF and Wireless - Attenuators FW-2A+
2 DB FIXED ATT, DC - 12000 MHZ

2 DB FIXED ATT, DC - 12000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-FW-2A+-ND FW-2A+ FW-2A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 2 dB 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 500W 6GHz 7/16 - UIYCA500A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Attenuators - 3157-BW-S8W5+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details