Mini-Circuits Attenuators BW-N12W5+

Description
12 DB FIXED ATT, DC-18000 MHZ
Request a Quote Datasheet
Description
12 DB FIXED ATT, DC-18000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-N12W5+-ND - DigiKey
Thief River Falls, MN, United States
12 DB FIXED ATT, DC-18000 MHZ

12 DB FIXED ATT, DC-18000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-BW-N12W5+-ND
Product Name Attenuators
Attenuation 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Coaxial Attenuator - 5o20206B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details
Attenuators - YAT-2A+ - 939897-YAT-2A+ - Win Source Electronics
Specs
Attenuator Type Variable
View Details
4 suppliers
RF Attenuators - 2823248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details