Mini-Circuits 50OHM Attenuator YAT-2A+

Description
RF ATTENUATOR 2DB 50OHM 6VDFN Product overview: YAT-2A+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-2A+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 2DB 50OHM 6VDFN Product overview: YAT-2A+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-2A+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-YAT-2A+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-YAT-2A+
50OHM Attenuator 852-YAT-2A+
RF ATTENUATOR 2DB 50OHM 6VDFN Product overview: YAT-2A+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-2A+ can be used for catalog matching and distributor lookup.

RF ATTENUATOR 2DB 50OHM 6VDFN Product overview: YAT-2A+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-2A+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 3157-YAT-2A+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad

RF Attenuators 2dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-2A+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad

RF Attenuators 2dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-2A+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad

RF Attenuators 2dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Attenuators - YAT-2A+
939897-YAT-2A+
Attenuators - YAT-2A+ 939897-YAT-2A+
Manufacturer: Mini-Circuits Win Source Part Number: 939897-YAT-2A+ Series: YAT-A Features: RF Attenuators 2dB 2W 6-VDFN Exposed Pad Package: Reel - TR Package: 6-VDFN Exposed Pad Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8533.21.0020 Other Part Number: 3157-YAT-2A+DKR, 3157-YAT-2A+TR, 3157-YAT-2A+CT

Manufacturer: Mini-Circuits
Win Source Part Number: 939897-YAT-2A+
Series: YAT-A
Features: RF Attenuators 2dB 2W 6-VDFN Exposed Pad
Package: Reel - TR
Package: 6-VDFN Exposed Pad
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8533.21.0020
Other Part Number: 3157-YAT-2A+DKR, 3157-YAT-2A+TR, 3157-YAT-2A+CT

Buy Now Datasheet
Attenuators - YAT-2A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
YAT-2A+
Attenuators YAT-2A+
RF Attenuators 2dB 0 Hz ~ 18 GHz 50 Ohms 2W 6-VDFN Exposed Pad

RF Attenuators 2dB 0 Hz ~ 18 GHz 50 Ohms 2W 6-VDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-YAT-2A+ 3157-YAT-2A+DKR-ND 939897-YAT-2A+ YAT-2A+
Product Name 50OHM Attenuator Attenuators Attenuators - YAT-2A+ Attenuators
Frequency 0.0 to 18 GHz 0.0 to 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
30 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E30-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.09 to 1.65 :1
View Details
2 suppliers
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details