5o.com Coaxial Attenuator 5o20206B

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2W coaxial attenuator with 50Ω impedance, BNC male-to-female connectors, and operation from DC to 6GHz. Attenuation values range from 1dB to 40dB with tolerances from ±0.7dB to ±1.5dB and maximum VSWR of 1.6. Operating temperature range is -55°C to +125°C. Physical dimensions are 36.4mm in length with a diameter of 7.9mm, and power derating applies above 25°C ambient temperature.

Datasheet Summary
Powered by GS/AI

2W coaxial attenuator with 50Ω impedance, BNC male-to-female connectors, and operation from DC to 6GHz. Attenuation values range from 1dB to 40dB with tolerances from ±0.7dB to ±1.5dB and maximum VSWR of 1.6. Operating temperature range is -55°C to +125°C. Physical dimensions are 36.4mm in length with a diameter of 7.9mm, and power derating applies above 25°C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o20206B - 5o.com
Guangdong, China
Coaxial Attenuator
5o20206B
Coaxial Attenuator 5o20206B
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o20206B
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2050018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details