Mini-Circuits Attenuators LAT-20+

Description
20 DB FXD ATTN, DC - 2500 MHZ
Request a Quote Datasheet
Description
20 DB FXD ATTN, DC - 2500 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-LAT-20+DKR-ND - DigiKey
Thief River Falls, MN, United States
20 DB FXD ATTN, DC - 2500 MHZ

20 DB FXD ATTN, DC - 2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-20+CT-ND - DigiKey
Thief River Falls, MN, United States
20 DB FXD ATTN, DC - 2500 MHZ

20 DB FXD ATTN, DC - 2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-20+TR-ND - DigiKey
Thief River Falls, MN, United States
20 DB FXD ATTN, DC - 2500 MHZ

20 DB FXD ATTN, DC - 2500 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-LAT-20+DKR-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Attenuators - 3157-BW-N1W5+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details