Mini-Circuits Programmable Attenuator, 16-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA ZT16DAT-8G95S

Description
Mini-Circuits’ ZTDAT series multi-channel programmable attenuator systems are ideal for a wide range of signal level control
Request a Quote Datasheet
Description
Mini-Circuits’ ZTDAT series multi-channel programmable attenuator systems are ideal for a wide range of signal level control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Attenuator, 16-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA - ZT16DAT-8G95S - Mini-Circuits
Brooklyn, NY, United States
Programmable Attenuator, 16-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA
ZT16DAT-8G95S
Programmable Attenuator, 16-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA ZT16DAT-8G95S
Mini-Circuits’ ZTDAT series multi-channel programmable attenuator systems are ideal for a wide range of signal level control

Mini-Circuits’ ZTDAT series multi-channel programmable attenuator systems are ideal for a wide range of signal level control

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number ZT16DAT-8G95S
Product Name Programmable Attenuator, 16-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA
Frequency 1.00E-3 to 8 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S20W20+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Attenuators - 3157-RCAT-04+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type 4-SMD, No Lead
View Details
30 dB Programmable Attenuator, 100 MHz - 30 GHz - RCDAT-30G-30 - Mini-Circuits
Specs
Frequency 0.1000 to 30 GHz
Insertion Loss 5.8 dB
VSWR 1.4 :1
View Details
Attenuators - 3157-RCAT-30+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 4-SMD, No Lead
View Details