Mini-Circuits WR22 to WR22 Flange Waveguide 20 dB Attenuator Straight 33 - 50 GHz WR22-ATT-20+

Description
The Mini-Circuits catalog model WR22-ATT-20+ is a precision fixed 20 dB 500 mW attenuator. WR22-ATT-20+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range of system and testing applications. Precise performance, excellent VSWR and wide bandwidth make this model an ideal solution for systems requiring accurate attenuation across a very wide frequency range.
Request a Quote Datasheet
Description
The Mini-Circuits catalog model WR22-ATT-20+ is a precision fixed 20 dB 500 mW attenuator. WR22-ATT-20+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range of system and testing applications. Precise performance, excellent VSWR and wide bandwidth make this model an ideal solution for systems requiring accurate attenuation across a very wide frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR22 to WR22 Flange Waveguide 20 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-20+ - Mini-Circuits
Brooklyn, NY, United States
WR22 to WR22 Flange Waveguide 20 dB Attenuator Straight 33 - 50 GHz
WR22-ATT-20+
WR22 to WR22 Flange Waveguide 20 dB Attenuator Straight 33 - 50 GHz WR22-ATT-20+
The Mini-Circuits catalog model WR22-ATT-20+ is a precision fixed 20 dB 500 mW attenuator. WR22-ATT-20+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range of system and testing applications. Precise performance, excellent VSWR and wide bandwidth make this model an ideal solution for systems requiring accurate attenuation across a very wide frequency range.

The Mini-Circuits catalog model WR22-ATT-20+ is a precision fixed 20 dB 500 mW attenuator. WR22-ATT-20+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range of system and testing applications. Precise performance, excellent VSWR and wide bandwidth make this model an ideal solution for systems requiring accurate attenuation across a very wide frequency range.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number WR22-ATT-20+
Product Name WR22 to WR22 Flange Waveguide 20 dB Attenuator Straight 33 - 50 GHz
Frequency 33 to 50 GHz
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHZ Attenuator - 852-LAT-3+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 2.5 GHz
Package Type Tape & Reel (TR)
View Details
2 suppliers
30 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-30+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 0.0100 to 60 GHz
Attenuation 28.8 to 32.9 dB
View Details
2 suppliers
Attenuators - 3157-BW-N40W50+-ND - DigiKey
Specs
Attenuation 40 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers