Mini-Circuits 4 dB Fixed Attenuator, DC - 40000 MHz, 50Ω BW-K4-2W44+

Description
The BW-Kx-2W44+ series of precision fixed attenuators achieves extremely wide frequency range with excellent flatness of attenuation. Available in a variety of attention values for different requirements, these units support a broad range of system and testing applications. Precise performance, excellent VSWR (1.2:1 typ.) and rugged construction make these models ideal solutions for systems requiring precise attenuation across very wide frequency range.
Request a Quote Datasheet
Description
The BW-Kx-2W44+ series of precision fixed attenuators achieves extremely wide frequency range with excellent flatness of attenuation. Available in a variety of attention values for different requirements, these units support a broad range of system and testing applications. Precise performance, excellent VSWR (1.2:1 typ.) and rugged construction make these models ideal solutions for systems requiring precise attenuation across very wide frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 dB Fixed Attenuator, DC - 40000 MHz, 50Ω - BW-K4-2W44+ - Mini-Circuits
Brooklyn, NY, United States
4 dB Fixed Attenuator, DC - 40000 MHz, 50Ω
BW-K4-2W44+
4 dB Fixed Attenuator, DC - 40000 MHz, 50Ω BW-K4-2W44+
The BW-Kx-2W44+ series of precision fixed attenuators achieves extremely wide frequency range with excellent flatness of attenuation. Available in a variety of attention values for different requirements, these units support a broad range of system and testing applications. Precise performance, excellent VSWR (1.2:1 typ.) and rugged construction make these models ideal solutions for systems requiring precise attenuation across very wide frequency range.

The BW-Kx-2W44+ series of precision fixed attenuators achieves extremely wide frequency range with excellent flatness of attenuation. Available in a variety of attention values for different requirements, these units support a broad range of system and testing applications. Precise performance, excellent VSWR (1.2:1 typ.) and rugged construction make these models ideal solutions for systems requiring precise attenuation across very wide frequency range.

Supplier's Site Datasheet
Attenuators - 3157-BW-K4-2W44+-ND - DigiKey
Thief River Falls, MN, United States
4 DB FXD ATTEN, DC - 40000 MHZ

4 DB FXD ATTEN, DC - 40000 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Attenuators RF Attenuators
Product Number BW-K4-2W44+ 3157-BW-K4-2W44+-ND
Product Name 4 dB Fixed Attenuator, DC - 40000 MHz, 50Ω Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

63 dB Programmable Attenuator, 100 MHz - 18 GHz - RCDAT-18G-63 - Mini-Circuits
Specs
Insertion Loss 4 dB
VSWR 1.3 :1
Attenuation 0.0 to 63 dB
View Details
2 suppliers
Attenuators - 3157-BW-KM10-2W44+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 2.92mm In-Line Module
View Details
Attenuators - 3157-RCAT-20+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 4-SMD, No Lead
View Details
Attenuator - 852-DAT-31A-SP+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 4 GHz
Package Type Tape & Reel (TR)
View Details
2 suppliers