Mini-Circuits 8000 MHZ Attenuator GAT-1+

Description
1 DB SMT FXD ATTN, DC - 8000 MHZ Product overview: GAT-1+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 8000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-GAT-1+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1 DB SMT FXD ATTN, DC - 8000 MHZ Product overview: GAT-1+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 8000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-GAT-1+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8000 MHZ Attenuator - 852-GAT-1+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8000 MHZ Attenuator
852-GAT-1+
8000 MHZ Attenuator 852-GAT-1+
1 DB SMT FXD ATTN, DC - 8000 MHZ Product overview: GAT-1+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 8000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-GAT-1+ can be used for catalog matching and distributor lookup.

1 DB SMT FXD ATTN, DC - 8000 MHZ Product overview: GAT-1+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 8000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-GAT-1+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 3157-GAT-1+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-GAT-1+TR-ND
Attenuators 3157-GAT-1+TR-ND
1 DB SMT FXD ATTN, DC - 8000 MHZ

1 DB SMT FXD ATTN, DC - 8000 MHZ

Buy Now Datasheet
Attenuators - 3157-GAT-1+DKR-ND - DigiKey
Thief River Falls, MN, United States
1 DB SMT FXD ATTN, DC - 8000 MHZ

1 DB SMT FXD ATTN, DC - 8000 MHZ

Buy Now Datasheet
Attenuators - 3157-GAT-1+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-GAT-1+CT-ND
Attenuators 3157-GAT-1+CT-ND
1 DB SMT FXD ATTN, DC - 8000 MHZ

1 DB SMT FXD ATTN, DC - 8000 MHZ

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category RF Attenuators RF Attenuators
Product Number 852-GAT-1+ 3157-GAT-1+TR-ND
Product Name 8000 MHZ Attenuator Attenuators
Frequency 0.0 to 8 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Attenuators - 3157-SVA-2000+DKR-ND - DigiKey
Specs
Attenuation 23 to 35 dB
Package Type 12-SMD Module
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details