Mini-Circuits Attenuators LAT-12+

Description
12 DB SMT FXD ATTN, DC -2500 MHZ
Request a Quote Datasheet
Description
12 DB SMT FXD ATTN, DC -2500 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-LAT-12+CT-ND - DigiKey
Thief River Falls, MN, United States
12 DB SMT FXD ATTN, DC -2500 MHZ

12 DB SMT FXD ATTN, DC -2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-12+TR-ND - DigiKey
Thief River Falls, MN, United States
12 DB SMT FXD ATTN, DC -2500 MHZ

12 DB SMT FXD ATTN, DC -2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-12+DKR-ND - DigiKey
Thief River Falls, MN, United States
12 DB SMT FXD ATTN, DC -2500 MHZ

12 DB SMT FXD ATTN, DC -2500 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-LAT-12+CT-ND
Product Name Attenuators
Attenuation 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Tnc
View Details
Coaxial Attenuator - 5o2020006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-BW-V10-1W54+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 2.4mm In-Line Module
View Details