Mini-Circuits Attenuators UNAT-2A+

Description
2 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet
Description
2 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-UNAT-2A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-UNAT-2A+-ND
Attenuators 3157-UNAT-2A+-ND
2 DB FIXED ATT, DC - 6000 MHZ

2 DB FIXED ATT, DC - 6000 MHZ

Buy Now Datasheet
RF and Wireless - Attenuators - UNAT-2A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
UNAT-2A+
RF and Wireless - Attenuators UNAT-2A+
2 DB FIXED ATT, DC - 6000 MHZ

2 DB FIXED ATT, DC - 6000 MHZ

Supplier's Site
Attenuators - UNAT-2A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
UNAT-2A+
Attenuators UNAT-2A+
RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-UNAT-2A+-ND UNAT-2A+ UNAT-2A+
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 2 dB 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
TSX Wire Bondable Fixed Chip Attenuator Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
50OHM Attenuator - 852-YAT-0A+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details