Mini-Circuits 2 dB Fixed Attenuator, DC - 40000 MHz, 50Ω BW-K2-2W44+

Description
The BW-Kx-2W44+ series of precision fixed attenuators achieves extremely wide frequency range with excellent flatness of attenuation. Available in a variety of attention values for different requirements, these units support a broad range of system and testing applications. Precise performance, excellent VSWR (1.2:1 typ.) and rugged construction make these models ideal solutions for systems requiring precise attenuation across very wide frequency range.
Request a Quote Datasheet
Description
The BW-Kx-2W44+ series of precision fixed attenuators achieves extremely wide frequency range with excellent flatness of attenuation. Available in a variety of attention values for different requirements, these units support a broad range of system and testing applications. Precise performance, excellent VSWR (1.2:1 typ.) and rugged construction make these models ideal solutions for systems requiring precise attenuation across very wide frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 dB Fixed Attenuator, DC - 40000 MHz, 50Ω - BW-K2-2W44+ - Mini-Circuits
Brooklyn, NY, United States
2 dB Fixed Attenuator, DC - 40000 MHz, 50Ω
BW-K2-2W44+
2 dB Fixed Attenuator, DC - 40000 MHz, 50Ω BW-K2-2W44+
The BW-Kx-2W44+ series of precision fixed attenuators achieves extremely wide frequency range with excellent flatness of attenuation. Available in a variety of attention values for different requirements, these units support a broad range of system and testing applications. Precise performance, excellent VSWR (1.2:1 typ.) and rugged construction make these models ideal solutions for systems requiring precise attenuation across very wide frequency range.

The BW-Kx-2W44+ series of precision fixed attenuators achieves extremely wide frequency range with excellent flatness of attenuation. Available in a variety of attention values for different requirements, these units support a broad range of system and testing applications. Precise performance, excellent VSWR (1.2:1 typ.) and rugged construction make these models ideal solutions for systems requiring precise attenuation across very wide frequency range.

Supplier's Site Datasheet
Attenuators - 3157-BW-K2-2W44+-ND - DigiKey
Thief River Falls, MN, United States
2 DB FXD ATTEN, DC - 40000 MHZ

2 DB FXD ATTEN, DC - 40000 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Attenuators RF Attenuators
Product Number BW-K2-2W44+ 3157-BW-K2-2W44+-ND
Product Name 2 dB Fixed Attenuator, DC - 40000 MHz, 50Ω Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

WR22 to WR22 Flange Waveguide 3 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-3+ - Mini-Circuits
Specs
Frequency 33 to 50 GHz
VSWR 1.1 :1
Attenuation 2.9 dB
View Details
2W Attenuator - 852-BW-S30W2+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Tube
View Details
3 suppliers
60 dB Programmable Attenuator, 10 MHz - 13 GHz - RUDAT-13G-60 - Mini-Circuits
Specs
Insertion Loss 4.8 dB
Attenuation 0.0 to 60 dB
Package Type Connectorized
View Details
Attenuators - 3157-ZX76-31R5A-PPS+-ND - DigiKey
Specs
Attenuation 0.0 to 31.5 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details