Mini-Circuits Attenuators DAT-15R5A-PN+

Description
15.5 DB SMT DGTL STEP ATT
Request a Quote Datasheet
Description
15.5 DB SMT DGTL STEP ATT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-DAT-15R5A-PN+TR-ND - DigiKey
Thief River Falls, MN, United States
15.5 DB SMT DGTL STEP ATT

15.5 DB SMT DGTL STEP ATT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-DAT-15R5A-PN+TR-ND
Product Name Attenuators
Attenuation 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Tnc
View Details
Coaxial Attenuator - 5o2050018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - YAT-30+ - 411267-YAT-30+ - Win Source Electronics
Specs
Attenuator Type Variable
View Details
2 suppliers