Mini-Circuits Attenuators HAT-7A+

Description
7 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet
Description
7 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-HAT-7A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-HAT-7A+-ND
Attenuators 3157-HAT-7A+-ND
7 DB FIXED ATT, DC - 2000 MHZ

7 DB FIXED ATT, DC - 2000 MHZ

Buy Now Datasheet
RF and Wireless - Attenuators - HAT-7A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
HAT-7A+
RF and Wireless - Attenuators HAT-7A+
7 DB FIXED ATT, DC - 2000 MHZ

7 DB FIXED ATT, DC - 2000 MHZ

Supplier's Site
Attenuators - HAT-7A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
HAT-7A+
Attenuators HAT-7A+
RF Attenuators 7dB 0 Hz ~ 2 GHz 50 Ohms 1.3W BNC In-Line Module

RF Attenuators 7dB 0 Hz ~ 2 GHz 50 Ohms 1.3W BNC In-Line Module

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-HAT-7A+-ND HAT-7A+ HAT-7A+
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 7 dB 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-GAT-15+DKR-ND - DigiKey
Specs
Attenuation 15 dB
Package Type 4-SMD, No Lead
View Details
3 suppliers
Attenuators - 2312-RFSA3043SRTR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers