Mini-Circuits Attenuators QAT-9+

Description
RF Attenuators 9dB 0Hz ~ 50GHz 50 Ohms 1.1W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 9dB 0Hz ~ 50GHz 50 Ohms 1.1W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-QAT-9+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-QAT-9+TR-ND
Attenuators 3157-QAT-9+TR-ND
RF Attenuators 9dB 0Hz ~ 50GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

RF Attenuators 9dB 0Hz ~ 50GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-9+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-QAT-9+CT-ND
Attenuators 3157-QAT-9+CT-ND
RF Attenuators 9dB 0Hz ~ 50GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

RF Attenuators 9dB 0Hz ~ 50GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - QAT-9+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
QAT-9+
Attenuators QAT-9+
RF Attenuators 9dB 0 Hz ~ 50 GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

RF Attenuators 9dB 0 Hz ~ 50 GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-QAT-9+TR-ND QAT-9+
Product Name Attenuators Attenuators
Attenuation 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 6GHz SMA - UIYCA2AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Attenuators - 3157-UNAT-12A+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details