Surface mount bandpass filter designed for 47 to 49 MHz at 50Ω, with a typical insertion loss of 2.68 dB in the passband, VSWR of 1.2:1, and return loss exceeding 20 dB. The filter offers high rejection with stopband attenuation greater than 40 dB up to 2400 MHz, operates from -40°C to 85°C, and handles a maximum RF input power of 0.15 W. Housed in a shielded HZ1198 case measuring 11.99 × 20.98 × 5.59 mm, it is RoHS compliant and features aqueous washability.
Lumped LC Band Pass Filter, 47 - 49 MHz, 50Ω
48MHz Center Frequency Band Pass RF Filter (Radio Frequency) 2MHz Bandwidth 6-SMD, No Lead
RF FILTER BAND PASS 48MHZ 6SMD
RF FILTER BAND PASS 48MHZ 6SMD
Manufacturer: Mini-Circuits
Win Source Part Number: 709751-BPF-B48+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1740+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RF FILTER BAND PASS 48MHZ 6SMD
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-B48+ | 3157-BPF-B48+TR-ND | BPF-B48+ | BPF-B48+ |
| Product Name | Lumped LC Band Pass Filter, 47 - 49 MHz, 50Ω | RF Filters | RF Filters - BPF-B48+ | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Filter Technology | Passive Filter |