Mini-Circuits Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω BBP-140+

Description
BBP-140+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 130 to 150 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote Datasheet
Description
BBP-140+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 130 to 150 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω - BBP-140+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω
BBP-140+
Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω BBP-140+
BBP-140+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 130 to 150 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.

BBP-140+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 130 to 150 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.

Supplier's Site Datasheet
RF Filters - 3157-BBP-140+-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 130-150 MHZ, 50

LUMPED LC BPF, 130-150 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BBP-140+ 3157-BBP-140+-ND
Product Name Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 140 dB 3.5 dB
Package Type Connectorized BNC In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 20 - 21 MHz, 50Ω - SBP-20R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 20.5 dB
View Details
RF Filters - 3157-BLP-10.7+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 11000 kHz
View Details
Lumped LC Band Pass Filter, 350 - 390 MHz, 50Ω - BPHI-370+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 370 dB
View Details
2 suppliers
RF Filters - 3157-BLP-44+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 1 dB
View Details