Surface mount bandpass filter for 135 to 145 MHz at 50Ω, housed in the HZ1198 case measuring 11.99 × 20.98 × 5.99 mm. Operating temperature range is -40°C to 85°C with a maximum RF input power of 0.5 W. Typical insertion loss is 2.41 dB at center frequency, with VSWR of 1.2:1 in the passband and rejection greater than 40 dB outside the 117 to 165 MHz band. RoHS compliant.
Lumped LC Band Pass Filter, 135 - 145 MHz, 50Ω
140MHz Center Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 6-SMD, No Lead
RF FILTER BAND PASS 140MHZ 6SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-B140W+ | 3157-BPF-B140W+TR-ND | BPF-B140W+ |
| Product Name | Lumped LC Band Pass Filter, 135 - 145 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Filter Technology | Passive Filter |