The BFHK-2582+ is a 50Ω LTCC bandpass filter designed for the 5G n258 band, with a passband of 24.25 to 27.5 GHz, a typical insertion loss of 2.0 dB in the mid-band, and up to 58 dB stopband rejection. It supports up to 1 W RF input power at 25°C and operates reliably from -55°C to +125°C. The filter is housed in a case style NM1812C-2, measuring 4.5 mm by 3.2 mm, and is RoHS compliant. It features a distributed topology and hermetic sealing for stable performance at mmWave frequencies.
The BFHK-2582+ LTCC Bandpass Filter covers the 5G n258 band. This corresponds to a passband of 24.25 to 27.5 GHz, with as low as 2dB passband loss, and up to 58dB stopband rejection. This model handles up to 1W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a pro- prietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable perfor- mance on a lot to lot basis, up to mmWave frequencies.
CER FILTER 25.8GHZ BAND PASS
CER FILTER 25.8GHZ BAND PASS
CER FILTER 25.8GHZ BAND PASS
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFHK-2582+ | 3157-BFHK-2582+CT-ND |
| Product Name | LTCC Band Pass Filter, 24250 - 27500 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 25.8 dB | 4.5 dB |