Mini-Circuits Lumped LC Band Pass Filter, 100 - 1000 MHz, 50Ω BPF-C550+

Description
The BPF-C550+ is an ultra wide band filter in a small shielded package (size of 0.87" x 0.80" x 0.25") fabricated using SMT technology. This filter offers sharp roll-off and good rejection for use in receiver front end applications.
Request a Quote Datasheet
Description
The BPF-C550+ is an ultra wide band filter in a small shielded package (size of 0.87" x 0.80" x 0.25") fabricated using SMT technology. This filter offers sharp roll-off and good rejection for use in receiver front end applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 100 - 1000 MHz, 50Ω - BPF-C550+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 100 - 1000 MHz, 50Ω
BPF-C550+
Lumped LC Band Pass Filter, 100 - 1000 MHz, 50Ω BPF-C550+
The BPF-C550+ is an ultra wide band filter in a small shielded package (size of 0.87" x 0.80" x 0.25") fabricated using SMT technology. This filter offers sharp roll-off and good rejection for use in receiver front end applications.

The BPF-C550+ is an ultra wide band filter in a small shielded package (size of 0.87" x 0.80" x 0.25") fabricated using SMT technology. This filter offers sharp roll-off and good rejection for use in receiver front end applications.

Supplier's Site Datasheet
RF Filters - 3157-BPF-C550+TR-ND - DigiKey
Thief River Falls, MN, United States
550MHz Center Frequency Band Pass RF Filter (Radio Frequency) 900MHz Bandwidth 2.2dB 14-SMD Module

550MHz Center Frequency Band Pass RF Filter (Radio Frequency) 900MHz Bandwidth 2.2dB 14-SMD Module

Buy Now Datasheet
RF Filters - BPF-C550+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
BPF-C550+
RF Filters BPF-C550+
RF FILTER BAND PASS 550MHZ 14SMD

RF FILTER BAND PASS 550MHZ 14SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BPF-C550+ 3157-BPF-C550+TR-ND BPF-C550+
Product Name Lumped LC Band Pass Filter, 100 - 1000 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 550 dB 2.2 dB 2.2 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 624 - 680 MHz, 50Ω - RBP-650A+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 652 dB
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1518 - 1559 MHz, 50Ω - CBP-1538J+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC SMT Band Pass Filter, 16 - 19 GHz, 50Ω - BFHK-1742+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 17.4 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 19.2 - 23.6 MHz, 50Ω - BBP-21.4+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers